TE Connectivity Through Hole Resistors ROX2SJ330R

Description
330 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131525TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131525TB-ND
Through Hole Resistors A131525TB-ND
330 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131525CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131525CT-ND
Through Hole Resistors A131525CT-ND
330 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 330 Ohms 2W 350V - ROX2SJ330R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 330 Ohms 2W 350V
ROX2SJ330R
Metal Oxide Resistors 330 Ohms 2W 350V ROX2SJ330R
Metal Oxide Resistors 330 Ohms 2W 350V

Metal Oxide Resistors 330 Ohms 2W 350V

Supplier's Site
Through Hole Resistor, Rox Series, 330 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4842 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 330 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4842
Through Hole Resistor, Rox Series, 330 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4842
Through Hole Resistor, ROX Series, 330 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 330 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131525TB-ND ROX2SJ330R 34R4842
Product Name Through Hole Resistors Metal Oxide Resistors 330 Ohms 2W 350V Through Hole Resistor, Rox Series, 330 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details