TE Connectivity Through-Hole 2W 330000ohm Resistor ROX2SJ330K

Description
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 330000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ330K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 330000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 330000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ330K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 330000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ330K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 330000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 330000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ330K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 330000ohm Resistor - 53-ROX2SJ330K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 330000ohm Resistor
53-ROX2SJ330K
Through-Hole 2W 330000ohm Resistor 53-ROX2SJ330K
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 330000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ330K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 330000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 330000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ330K can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 330000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ330K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 330000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 330000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ330K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1006556-ROX2SJ330K
Resistors - Through Hole Resistors 1006556-ROX2SJ330K
Win Source Part Number: 1006556-ROX2SJ330K Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A131524TB,7-1625890- 7,ROX2SJ330K-ND,7-16 25890-7-ND,A131524CT Base Product Number: ROX2

Win Source Part Number: 1006556-ROX2SJ330K
Category: Resistors>Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 330 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: A131524TB,7-1625890-7,ROX2SJ330K-ND,7-1625890-7-ND,A131524CT
Base Product Number: ROX2

Buy Now Datasheet
Metal Oxide Resistors 2W SM M/OX 5% 330K - ROX2SJ330K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2W SM M/OX 5% 330K
ROX2SJ330K
Metal Oxide Resistors 2W SM M/OX 5% 330K ROX2SJ330K
Metal Oxide Resistors 2W SM M/OX 5% 330K

Metal Oxide Resistors 2W SM M/OX 5% 330K

Supplier's Site
Through Hole Resistors - A131524CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131524CT-ND
Through Hole Resistors A131524CT-ND
330 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131524TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131524TB-ND
Through Hole Resistors A131524TB-ND
330 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 330 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0036 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 330 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0036
Through Hole Resistor, Rox Series, 330 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0036
Through Hole Resistor, ROX Series, 330 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 330 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-ROX2SJ330K 1006556-ROX2SJ330K ROX2SJ330K A131524CT-ND 59T0036
Product Name Through-Hole 2W 330000ohm Resistor Resistors - Through Hole Resistors Metal Oxide Resistors 2W SM M/OX 5% 330K Through Hole Resistors Through Hole Resistor, Rox Series, 330 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Resistance Range 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction MetalFilm MetalOxide MetalOxide
Temperature Coefficient 350 ±ppm/°C 350 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details