TE Connectivity Through Hole Resistors ROX2SJ2R2

Description
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131522CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131522CT-ND
Through Hole Resistors A131522CT-ND
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131522TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131522TB-ND
Through Hole Resistors A131522TB-ND
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2141591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141591
Through Hole Resistors 2141591
TE Connectivity ROX2SJ2R2 Resistor

TE Connectivity ROX2SJ2R2 Resistor

Supplier's Site
Through Hole Resistors - 2141591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141591P
Through Hole Resistors 2141591P
TE Connectivity ROX2SJ2R2 Resistor

TE Connectivity ROX2SJ2R2 Resistor

Supplier's Site
Through Hole Resistors - 1638982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638982
Through Hole Resistors 1638982
TE Connectivity ROX2SJ2R2 Resistor

TE Connectivity ROX2SJ2R2 Resistor

Supplier's Site
Through-Hole 2W 2.2ohm Resistor - 53-ROX2SJ2R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 2.2ohm Resistor
53-ROX2SJ2R2
Through-Hole 2W 2.2ohm Resistor 53-ROX2SJ2R2
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ2R2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ2R2 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ2R2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ2R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; 2W SM M/OX 5% 2R2 ( Neohm ) - ROX2SJ2R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 2R2 ( Neohm )
ROX2SJ2R2
Fixed Resistors; 2W SM M/OX 5% 2R2 ( Neohm ) ROX2SJ2R2
Fixed Resistors; 2W SM M/OX 5% 2R2 ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 2R2 ( Neohm )

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 2.2 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063635
Resistor;Metal Oxide;Res 2.2 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063635
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 2.2 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7016 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 2.2 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7016
Through Hole Resistor, Rox Series, 2.2 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7016
Through Hole Resistor, ROX Series, 2.2 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 2.2 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131522CT-ND 2141591 2141591P 53-ROX2SJ2R2 ROX2SJ2R2 70063635 55T7016
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 2W 2.2ohm Resistor Fixed Resistors; 2W SM M/OX 5% 2R2 ( Neohm ) Resistor;Metal Oxide;Res 2.2 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 2.2 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide Metal oxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details