2.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
2.7 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 5% 2K7 ( Neohm )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A131521CT-ND | ROX2SJ2K7 |
| Product Name | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 2K7 ( Neohm ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % |