Metal Oxide Resistors 2.2 KOhms 2W 350V
2.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
2.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 2.2 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ2K2 | A131520TB-ND | 34R4830 |
| Product Name | Metal Oxide Resistors 2.2 KOhms 2W 350V | Through Hole Resistors | Through Hole Resistor, Rox Series, 2.2 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |