TE Connectivity ROX2SJ27R Resistor
TE Connectivity ROX2SJ27R Resistor
Fixed Resistors; 2W SM M/OX 5% 27R ( Neohm )
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 27ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 27ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 27ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ27R can be used for catalog matching and distributor lookup.
27 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
27 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 27 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141743P | 1615176 | ROX2SJ27R | 53-ROX2SJ27R | A131519CT-ND | 34R4836 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 27R ( Neohm ) | Through-Hole 2W 27ohm Resistor | Through Hole Resistors | Through Hole Resistor, Rox Series, 27 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | |||
| Power Rating | 2 watts | 2 watts | 2 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Technology / Construction | Metal oxide | MetalOxide |