27 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
27 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 5% 27K ( Neohm )
Through Hole Resistor, ROX Series, 27 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131518CT-ND | ROX2SJ27K | 34R4835 |
| Product Name | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 27K ( Neohm ) | Through Hole Resistor, Rox Series, 27 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |