TE Connectivity Through Hole Resistors ROX2SJ270R

Description
270 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
270 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131517TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131517TB-ND
Through Hole Resistors A131517TB-ND
270 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131517CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131517CT-ND
Through Hole Resistors A131517CT-ND
270 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2141872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141872
Through Hole Resistors 2141872
TE Connectivity ROX2SJ270R Resistor

TE Connectivity ROX2SJ270R Resistor

Supplier's Site
Through Hole Resistors - 2141872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141872P
Through Hole Resistors 2141872P
TE Connectivity ROX2SJ270R Resistor

TE Connectivity ROX2SJ270R Resistor

Supplier's Site
Through Hole Resistors - 1619901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1619901
Through Hole Resistors 1619901
TE Connectivity ROX2SJ270R Resistor

TE Connectivity ROX2SJ270R Resistor

Supplier's Site
Fixed Resistors; 2W SM M/OX 5% 270R ( Neohm ) - ROX2SJ270R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 270R ( Neohm )
ROX2SJ270R
Fixed Resistors; 2W SM M/OX 5% 270R ( Neohm ) ROX2SJ270R
Fixed Resistors; 2W SM M/OX 5% 270R ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 270R ( Neohm )

Supplier's Site
Through-Hole 2W 270ohm Resistor - 53-ROX2SJ270R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 270ohm Resistor
53-ROX2SJ270R
Through-Hole 2W 270ohm Resistor 53-ROX2SJ270R
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 270ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ270R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ270R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 270ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ270R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ270R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
985533-ROX2SJ270R
Resistors - Through Hole Resistors 985533-ROX2SJ270R
Win Source Part Number: 985533-ROX2SJ270R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 270 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 3-1625890-5-ND,A1315 17CT,3-1625890-5,A13 1517TB,ROX2SJ270R-ND

Win Source Part Number: 985533-ROX2SJ270R
Category: Resistors>Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 270 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 3-1625890-5-ND,A131517CT,3-1625890-5,A131517TB,ROX2SJ270R-ND

Buy Now Datasheet
Through Hole Resistor, Rox Series, 270 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4837 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 270 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4837
Through Hole Resistor, Rox Series, 270 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4837
Through Hole Resistor, ROX Series, 270 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 270 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131517TB-ND 2141872 2141872P ROX2SJ270R 53-ROX2SJ270R 985533-ROX2SJ270R 34R4837
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; 2W SM M/OX 5% 270R ( Neohm ) Through-Hole 2W 270ohm Resistor Resistors - Through Hole Resistors Through Hole Resistor, Rox Series, 270 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details