270 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
270 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 270 KOhms 2W 350PPM
TE Connectivity ROX2SJ270K Resistor
TE Connectivity ROX2SJ270K Resistor
TE Connectivity ROX2SJ270K Resistor
RES, 270K, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131516CT-ND | ROX2SJ270K | 2142279 | 2142279P | 79AJ9206 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors 270 KOhms 2W 350PPM | Through Hole Resistors | Through Hole Resistors | Res, 270K, 2W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Tolerance | 5 +/- % |