22 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
22 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 5% 22R ( Neohm )
TE Connectivity ROX2SJ22R Resistor
TE Connectivity ROX2SJ22R Resistor
TE Connectivity ROX2SJ22R Resistor
Through Hole Resistor, ROX Series, 22 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131515TB-ND | ROX2SJ22R | 2141737 | 2141737P | 34R4833 |
| Product Name | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 22R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 22 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Resistance Range | 22 ohms | 22 ohms |