Fixed Resistors; 2W SM M/OX 5% 22K ( Neohm )
22 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
22 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX2SJ22K Resistor
TE Connectivity ROX2SJ22K Resistor
TE Connectivity ROX2SJ22K Resistor
Through Hole Resistor, ROX Series, 22 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ22K | A131514TB-ND | 2142128 | 2142128P | 34R4832 |
| Product Name | Fixed Resistors; 2W SM M/OX 5% 22K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 22 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 2 watts | 2 watts | 2 watts | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide |