TE Connectivity Resistors - Through Hole Resistors ROX2SJ220R

Description
Win Source Part Number: 1037519-ROX2SJ220R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): ROX1SJ220R; ROX3SJ220R; FRN25J220R; RSMF2JT220R; CF14JT220R; RSMF1JT220R; PR02000202200JA100; RR02J220RTB; CFR-50JT-52-220R; CFR-12JT-52-220R3-16 25890-1; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A105924TR-ND,A105924 TB,A105924TR,3-16258 90-1-ND,A105924CT,3- 1625890-1,316258901 Base Product Number: ROX2
Request a Quote Datasheet
Description
Win Source Part Number: 1037519-ROX2SJ220R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): ROX1SJ220R; ROX3SJ220R; FRN25J220R; RSMF2JT220R; CF14JT220R; RSMF1JT220R; PR02000202200JA100; RR02J220RTB; CFR-50JT-52-220R; CFR-12JT-52-220R3-16 25890-1; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A105924TR-ND,A105924 TB,A105924TR,3-16258 90-1-ND,A105924CT,3- 1625890-1,316258901 Base Product Number: ROX2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1037519-ROX2SJ220R
Resistors - Through Hole Resistors 1037519-ROX2SJ220R
Win Source Part Number: 1037519-ROX2SJ220R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): ROX1SJ220R; ROX3SJ220R; FRN25J220R; RSMF2JT220R; CF14JT220R; RSMF1JT220R; PR02000202200JA100; RR02J220RTB; CFR-50JT-52-220R; CFR-12JT-52-220R3-16 25890-1; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A105924TR-ND,A105924 TB,A105924TR,3-16258 90-1-ND,A105924CT,3- 1625890-1,316258901 Base Product Number: ROX2

Win Source Part Number: 1037519-ROX2SJ220R
Category: Resistors>Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Alternative Parts (Cross-Reference): ROX1SJ220R; ROX3SJ220R; FRN25J220R; RSMF2JT220R; CF14JT220R; RSMF1JT220R; PR02000202200JA100; RR02J220RTB; CFR-50JT-52-220R; CFR-12JT-52-220R3-1625890-1;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: A105924TR-ND,A105924TB,A105924TR,3-1625890-1-ND,A105924CT,3-1625890-1,316258901
Base Product Number: ROX2

Buy Now Datasheet
Through-Hole 2W 220ohm Resistor - 53-ROX2SJ220R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 220ohm Resistor
53-ROX2SJ220R
Through-Hole 2W 220ohm Resistor 53-ROX2SJ220R
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 220ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ220R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 220ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ220R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 220ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ220R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 220ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ220R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105924TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105924TB-ND
Through Hole Resistors A105924TB-ND
220 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105924CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105924CT-ND
Through Hole Resistors A105924CT-ND
220 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2141850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141850
Through Hole Resistors 2141850
TE Connectivity ROX2SJ220R Resistor

TE Connectivity ROX2SJ220R Resistor

Supplier's Site
Through Hole Resistors - 2141850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141850P
Through Hole Resistors 2141850P
TE Connectivity ROX2SJ220R Resistor

TE Connectivity ROX2SJ220R Resistor

Supplier's Site
Through Hole Resistors - 1614356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614356
Through Hole Resistors 1614356
TE Connectivity ROX2SJ220R Resistor

TE Connectivity ROX2SJ220R Resistor

Supplier's Site
Fixed Resistors; 2W SM M/OX 5% 220R ( Neohm ) - ROX2SJ220R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 220R ( Neohm )
ROX2SJ220R
Fixed Resistors; 2W SM M/OX 5% 220R ( Neohm ) ROX2SJ220R
Fixed Resistors; 2W SM M/OX 5% 220R ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 220R ( Neohm )

Supplier's Site
Through Hole Resistor, Rox Series, 220 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4834 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 220 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4834
Through Hole Resistor, Rox Series, 220 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4834
Through Hole Resistor, ROX Series, 220 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 220 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1037519-ROX2SJ220R 53-ROX2SJ220R A105924TB-ND 2141850 2141850P ROX2SJ220R 34R4834
Product Name Resistors - Through Hole Resistors Through-Hole 2W 220ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; 2W SM M/OX 5% 220R ( Neohm ) Through Hole Resistor, Rox Series, 220 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalOxide Metal oxide
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C 350 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers