TE Connectivity ROX2SJ220K Resistor
TE Connectivity ROX2SJ220K Resistor
TE Connectivity ROX2SJ220K Resistor
Fixed Resistors; 2W SM M/OX 5% 220K ( Neohm )
220 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
220 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 220 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142263 | 2142263P | ROX2SJ220K | A131513CT-ND | 55T7018 | 20R8850 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 220K ( Neohm ) | Through Hole Resistors | Through Hole Resistor, Rox Series, 220 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | 2W Sm Mox 5 220K Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | ||||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 220000 ohms | |||||
| Power Rating | 2 watts | 2 watts | 2 watts |