TE Connectivity Metal Oxide Resistors 2W SM M/OX 5% 1R8 ROX2SJ1R8

Description
Metal Oxide Resistors 2W SM M/OX 5% 1R8
Request a Quote Datasheet
Description
Metal Oxide Resistors 2W SM M/OX 5% 1R8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 2W SM M/OX 5% 1R8 - ROX2SJ1R8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2W SM M/OX 5% 1R8
ROX2SJ1R8
Metal Oxide Resistors 2W SM M/OX 5% 1R8 ROX2SJ1R8
Metal Oxide Resistors 2W SM M/OX 5% 1R8

Metal Oxide Resistors 2W SM M/OX 5% 1R8

Supplier's Site
Through Hole Resistors - 2141579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141579
Through Hole Resistors 2141579
TE Connectivity ROX2SJ1R8 Resistor

TE Connectivity ROX2SJ1R8 Resistor

Supplier's Site
Through Hole Resistors - 2141579P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141579P
Through Hole Resistors 2141579P
TE Connectivity ROX2SJ1R8 Resistor

TE Connectivity ROX2SJ1R8 Resistor

Supplier's Site
Through Hole Resistors - 1638977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638977
Through Hole Resistors 1638977
TE Connectivity ROX2SJ1R8 Resistor

TE Connectivity ROX2SJ1R8 Resistor

Supplier's Site
Through Hole Resistors - A131512CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131512CT-ND
Through Hole Resistors A131512CT-ND
1.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131512TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131512TB-ND
Through Hole Resistors A131512TB-ND
1.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 1.8 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0031 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 1.8 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0031
Through Hole Resistor, Rox Series, 1.8 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0031
Through Hole Resistor, ROX Series, 1.8 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 1.8 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number ROX2SJ1R8 2141579 2141579P A131512CT-ND 59T0031
Product Name Metal Oxide Resistors 2W SM M/OX 5% 1R8 Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistor, Rox Series, 1.8 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalOxide Metal oxide MetalOxide
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details