TE Connectivity Through Hole Resistors ROX2SJ1R0

Description
1 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105939TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105939TB-ND
Through Hole Resistors A105939TB-ND
1 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105939CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105939CT-ND
Through Hole Resistors A105939CT-ND
1 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 1 Ohms 2W 350V - ROX2SJ1R0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1 Ohms 2W 350V
ROX2SJ1R0
Metal Oxide Resistors 1 Ohms 2W 350V ROX2SJ1R0
Metal Oxide Resistors 1 Ohms 2W 350V

Metal Oxide Resistors 1 Ohms 2W 350V

Supplier's Site
Through Hole Resistors - 2141541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141541
Through Hole Resistors 2141541
TE Connectivity ROX2SJ1R0 Resistor

TE Connectivity ROX2SJ1R0 Resistor

Supplier's Site
Through Hole Resistors - 2141541P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141541P
Through Hole Resistors 2141541P
TE Connectivity ROX2SJ1R0 Resistor

TE Connectivity ROX2SJ1R0 Resistor

Supplier's Site
Through Hole Resistors - 1638974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638974
Through Hole Resistors 1638974
TE Connectivity ROX2SJ1R0 Resistor

TE Connectivity ROX2SJ1R0 Resistor

Supplier's Site
Resistor, Metal Oxide, 1R, 5%, Axial; Resistance Neohm Te Connectivity - 59T0028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1R, 5%, Axial; Resistance Neohm Te Connectivity
59T0028
Resistor, Metal Oxide, 1R, 5%, Axial; Resistance Neohm Te Connectivity 59T0028
RESISTOR, METAL OXIDE, 1R, 5%, AXIAL; Resistance:1ohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1R, 5%, AXIAL; Resistance:1ohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg2 W;Tol 5%;Axial - 70063622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg2 W;Tol 5%;Axial
70063622
Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg2 W;Tol 5%;Axial 70063622
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105939TB-ND ROX2SJ1R0 2141541 2141541P 59T0028 70063622
Product Name Through Hole Resistors Metal Oxide Resistors 1 Ohms 2W 350V Through Hole Resistors Through Hole Resistors Resistor, Metal Oxide, 1R, 5%, Axial; Resistance Neohm Te Connectivity Resistor;Metal Oxide;Res 1 Ohms;Pwr-Rtg2 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide Metal oxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details