Fixed Resistors; 2W SM M/OX 5% 1K3 ( Neohm )
1.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 1300ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ1K3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1300ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ1K3 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ1K3 | A138079TB-ND | 53-ROX2SJ1K3 |
| Product Name | Fixed Resistors; 2W SM M/OX 5% 1K3 ( Neohm ) | Through Hole Resistors | Through-Hole 2W 1300ohm Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide |