TE Connectivity ROX2SJ1K0 Resistor
TE Connectivity ROX2SJ1K0 Resistor
TE Connectivity ROX2SJ1K0 Resistor
Fixed Resistors; 2W SM M/OX 5% 1K0 ( Neohm )
1 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 1 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
RES, 1K, 2W, AXIAL, METAL OXIDE; Resistance:1kohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Diameter:5mmRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141951 | 2141951P | ROX2SJ1K0 | A105938CT-ND | 70063617 | 34R4814 | 20R8817 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 1K0 ( Neohm ) | Through Hole Resistors | Resistor;Metal Oxide;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 1 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Res, 1K, 2W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts |