Metal Oxide Resistors 18 Ohms 2W 350V
18 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
18 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ROX2SJ18R | A131505TB-ND |
| Product Name | Metal Oxide Resistors 18 Ohms 2W 350V | Through Hole Resistors |
| Technology / Construction | MetalOxide | MetalOxide |
| Power Rating | 2 watts | 2 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Axial Leads; Axial |