18 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
18 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 2W SM M/OX 5% 18K
TE Connectivity ROX2SJ18K Resistor
TE Connectivity ROX2SJ18K Resistor
TE Connectivity ROX2SJ18K Resistor
Through Hole Resistor, ROX Series, 18 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131504TB-ND | ROX2SJ18K | 2142112 | 2142112P | 34R4827 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors 2W SM M/OX 5% 18K | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 18 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |