TE Connectivity Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm ) ROX2SJ180K

Description
Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm ) - ROX2SJ180K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm )
ROX2SJ180K
Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm ) ROX2SJ180K
Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm )

Supplier's Site
Through Hole Resistors - A131502TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131502TB-ND
Through Hole Resistors A131502TB-ND
180 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131502CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131502CT-ND
Through Hole Resistors A131502CT-ND
180 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 2W 180000ohm Resistor - 53-ROX2SJ180K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 180000ohm Resistor
53-ROX2SJ180K
Through-Hole 2W 180000ohm Resistor 53-ROX2SJ180K
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 180000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ180K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 180000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 180000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ180K can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 180000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ180K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 180000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 180000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ180K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 180K, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH9129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH9129
Res, 180K, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH9129
RES, 180K, 2W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 180K, 2W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ROX2SJ180K A131502TB-ND 53-ROX2SJ180K 69AH9129
Product Name Fixed Resistors; 2W SM M/OX 5% 180K ( Neohm ) Through Hole Resistors Through-Hole 2W 180000ohm Resistor Res, 180K, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details