Metal Oxide Resistors 150 Ohms 2W 350V
TE Connectivity ROX2SJ150R Resistor
TE Connectivity ROX2SJ150R Resistor
TE Connectivity ROX2SJ150R Resistor
150 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
150 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 150 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ150R | 2141838 | 2141838P | A131499CT-ND | 34R4826 |
| Product Name | Metal Oxide Resistors 150 Ohms 2W 350V | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 150 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | ||
| Power Rating | 2 watts | 2 watts | 2 watts | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 150 ohms | 150 ohms |