Metal Oxide Resistors 2W SM M/OX 5% 150K
150 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
150 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 150000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ150K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 150000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 150000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ150K can be used for catalog matching and distributor lookup.
TE Connectivity ROX2SJ150K Resistor
TE Connectivity ROX2SJ150K Resistor
Through Hole Resistor, ROX Series, 150 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ150K | A131498CT-ND | 53-ROX2SJ150K | 2142241 | 2142241P | 59T0032 |
| Product Name | Metal Oxide Resistors 2W SM M/OX 5% 150K | Through Hole Resistors | Through-Hole 2W 150000ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 150 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 2 watts | 2 watts | 2 watts | |||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use |