TE Connectivity ROX2SJ12R Resistor
TE Connectivity ROX2SJ12R Resistor
TE Connectivity ROX2SJ12R Resistor
Fixed Resistors; 2W SM M/OX 5% 12R ( Neohm )
12 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
12 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 12 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141692 | 2141692P | ROX2SJ12R | A131497TB-ND | 34R4822 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 12R ( Neohm ) | Through Hole Resistors | Through Hole Resistor, Rox Series, 12 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 12 ohms | 12 ohms | |||
| Power Rating | 2 watts | 2 watts | 2 watts |