Fixed Resistors; 2W SM M/OX 5% 10R ( Neohm )
10 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
10 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX2SJ10R Resistor
TE Connectivity ROX2SJ10R Resistor
TE Connectivity ROX2SJ10R Resistor
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ10R | A106002CT-ND | 2141686 | 2141686P | 70063604 |
| Product Name | Fixed Resistors; 2W SM M/OX 5% 10R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Oxide;Res 10 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | General Use | |||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide |