Res Metal Oxide 100 Ohm 5% 2W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX2SJ100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ100R can be used for catalog matching and distributor lookup.
Metal Oxide Resistors 100 Ohms 2W 350V
TE Connectivity ROX2SJ100R Resistor
TE Connectivity ROX2SJ100R Resistor
TE Connectivity ROX2SJ100R Resistor
100 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
100 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX2SJ100R | ROX2SJ100R | 2141816 | 2141816P | A106000TB-ND |
| Product Name | 100 Ohm 2W Resistor | Metal Oxide Resistors 100 Ohms 2W 350V | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | ||
| Power Rating | 2 watts | 2 watts | 2 watts | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial |