TE Connectivity Through Hole Resistors ROX2SJ100K

Description
100 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
100 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131494CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131494CT-ND
Through Hole Resistors A131494CT-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

100 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131494TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131494TB-ND
Through Hole Resistors A131494TB-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

100 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 100 KOhms 2W 350V - ROX2SJ100K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 100 KOhms 2W 350V
ROX2SJ100K
Metal Oxide Resistors 100 KOhms 2W 350V ROX2SJ100K
Metal Oxide Resistors 100 KOhms 2W 350V

Metal Oxide Resistors 100 KOhms 2W 350V

Supplier's Site
Resistor;Metal Oxide;Res 100 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial - 70063601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 100 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063601
Resistor;Metal Oxide;Res 100 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063601
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 100 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7014 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 100 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7014
Through Hole Resistor, Rox Series, 100 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7014
Through Hole Resistor, ROX Series, 100 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 100 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
2W Sm M/ox 5% 100K Neohm Te Connectivity - 20R8829 - Newark, An Avnet Company
Chicago, IL, United States
2W Sm M/ox 5% 100K Neohm Te Connectivity
20R8829
2W Sm M/ox 5% 100K Neohm Te Connectivity 20R8829
2W SM M/OX 5% 100K

2W SM M/OX 5% 100K

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131494CT-ND ROX2SJ100K 70063601 55T7014 20R8829
Product Name Through Hole Resistors Metal Oxide Resistors 100 KOhms 2W 350V Resistor;Metal Oxide;Res 100 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 100 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 2W Sm M/ox 5% 100K Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details