RESISTOR, METAL OXIDE FILM, 2W, 2%, 300ppm, 0.47ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SGR47 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 0.47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 0.47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SGR47 can be used for catalog matching and distributor lookup.
Fixed Resistors; 2W SM M/OX 2% R47 ( Neohm )
470 mOhms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
470 mOhms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-ROX2SGR47 | ROX2SGR47 | A138078TB-ND |
| Product Name | Through-Hole 2W 0.47ohm Resistor | Fixed Resistors; 2W SM M/OX 2% R47 ( Neohm ) | Through Hole Resistors |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use |