100 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
100 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 2% 100R ( Neohm )
| DigiKey | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138074TB-ND | 1111-ROX2SG100RTB-ND | ROX2SG100R |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 2% 100R ( Neohm ) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | MetalOxide | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 100 ohms |