Metal Oxide Resistors 2W SM M/OX 2% 100K
RESISTOR, METAL OXIDE FILM, 2W, 2%, 300ppm, 100000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SG100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 100000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SG100K can be used for catalog matching and distributor lookup.
100 kOhms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
100 kOhms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX2SG100K | 53-ROX2SG100K | A138073TB-ND |
| Product Name | Metal Oxide Resistors 2W SM M/OX 2% 100K | Through-Hole 2W 100000ohm Resistor | Through Hole Resistors |
| Technology / Construction | MetalOxide | MetalOxide | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Resistance Range | 100000 ohms | ||
| Configuration | Single Resistor |