Fixed Resistors; 2W STD M/OX 5% 620R ( Neohm )
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 620ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2J620R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 620ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 620ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2J620R can be used for catalog matching and distributor lookup.
620 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
620 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX2J620R | 53-ROX2J620R | A137264TB-ND |
| Product Name | Fixed Resistors; 2W STD M/OX 5% 620R ( Neohm ) | Through-Hole 2W 620ohm Resistor | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Resistance Range | 620 ohms | 620 ohms | |
| Configuration | Single Resistor | ||
| Category / Application | General Use |