TE Connectivity Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm ) ROX2J180R

Description
Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm ) - ROX2J180R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm )
ROX2J180R
Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm ) ROX2J180R
Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm )

Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm )

Supplier's Site
Through Hole Resistors - A138072CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138072CT-ND
Through Hole Resistors A138072CT-ND
180 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138072TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138072TB-ND
Through Hole Resistors A138072TB-ND
180 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX2J180RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX2J180RTB-ND
Through Hole Resistors 1111-ROX2J180RTB-ND
2W STD M/OX 5% 180R

2W STD M/OX 5% 180R

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number ROX2J180R A138072CT-ND 1111-ROX2J180RTB-ND
Product Name Fixed Resistors; 2W STD M/OX 5% 180R ( Neohm ) Through Hole Resistors Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers