Fixed Resistors; 1W SM M/OX 5% R10 ( Neohm )
100 mOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ROX1SJR10 | ROX1SJR10-ND |
| Product Name | Fixed Resistors; 1W SM M/OX 5% R10 ( Neohm ) | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide |