TE Connectivity Through-Hole 1W 8200ohm Resistor ROX1SJ8K2

Description
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 8200ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ8K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 8200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 8200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ8K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 8200ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ8K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 8200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 8200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ8K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1W 8200ohm Resistor - 53-ROX1SJ8K2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 8200ohm Resistor
53-ROX1SJ8K2
Through-Hole 1W 8200ohm Resistor 53-ROX1SJ8K2
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 8200ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ8K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 8200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 8200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ8K2 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 8200ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ8K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 8200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 8200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ8K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131491CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131491CT-ND
Through Hole Resistors A131491CT-ND
8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131491TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131491TB-ND
Through Hole Resistors A131491TB-ND
8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 1W SM M/OX 5% 8K2 ( Neohm ) - ROX1SJ8K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 1W SM M/OX 5% 8K2 ( Neohm )
ROX1SJ8K2
Fixed Resistors; 1W SM M/OX 5% 8K2 ( Neohm ) ROX1SJ8K2
Fixed Resistors; 1W SM M/OX 5% 8K2 ( Neohm )

Fixed Resistors; 1W SM M/OX 5% 8K2 ( Neohm )

Supplier's Site
Res, 8K2, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH2002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH2002
Res, 8K2, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH2002
RES, 8K2, 1W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 8K2, 1W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-ROX1SJ8K2 A131491CT-ND ROX1SJ8K2 69AH2002
Product Name Through-Hole 1W 8200ohm Resistor Through Hole Resistors Fixed Resistors; 1W SM M/OX 5% 8K2 ( Neohm ) Res, 8K2, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details