Fixed Resistors; 1W SM M/OX 5% 82R ( Neohm )
TE Connectivity ROX1SJ82R Resistor
TE Connectivity ROX1SJ82R Resistor
TE Connectivity ROX1SJ82R Resistor
Metal Oxide Resistors 82 Ohms 1W 350V Product overview: ROX1SJ82R from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ82R can be used for catalog matching and distributor lookup.
82 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
82 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 82 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ82R | 2140992 | 2140992P | 53-ROX1SJ82R | A131490CT-ND | 34R4812 |
| Product Name | Fixed Resistors; 1W SM M/OX 5% 82R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | 1W 350V Resistor | Through Hole Resistors | Through Hole Resistor, Rox Series, 82 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | |||
| Technology / Construction | Metal oxide | Metal Oxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |