ROX1SJ820K -- 1W SM M/OX 5% 820K NEOHM - TE CONNECTIVITY
TE Connectivity
1W Sm M/ox 5% 820K Neohm - Te Connectivity
ROX1SJ820K
Description
1W SM M/OX 5% 820K
Description
1W SM M/OX 5% 820K
Suppliers
1W Sm M/ox 5% 820K Neohm - Te Connectivity
35AC3641
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3641 |
|
Product Name
|
1W Sm M/ox 5% 820K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Gender
Female / Jack
Geometry
Right Angle
Mounting
PCB Mount
View Details