Metal Oxide Resistors 1W SM M/OX 5% 6R8
TE Connectivity ROX1SJ6R8 Resistor
TE Connectivity ROX1SJ6R8 Resistor
TE Connectivity ROX1SJ6R8 Resistor
6.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
6.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 6.8 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ6R8 | 2140841 | 2140841P | A131486TB-ND | 59T0022 | 70063571 |
| Product Name | Metal Oxide Resistors 1W SM M/OX 5% 6R8 | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 6.8 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Resistor;Metal Oxide;Res 6.8 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial |
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | MetalOxide | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS |