6.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
6.8 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES 6.8K OHM 5% 1W AXIAL Product overview: ROX1SJ6K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ6K8 can be used for catalog matching and distributor lookup.
Metal Oxide Resistors 1W SM M/OX 5% 6K8
RES, 6K8, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131485TB-ND | 53-ROX1SJ6K8 | ROX1SJ6K8 | 79AJ9205 |
| Product Name | Through Hole Resistors | 1W Resistor | Metal Oxide Resistors 1W SM M/OX 5% 6K8 | Res, 6K8, 1W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide | Metal Oxide | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial | ||
| Tolerance | 5 +/- % | 5 +/- % |