680 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ680R Resistor
TE Connectivity ROX1SJ680R Resistor
TE Connectivity ROX1SJ680R Resistor
Through Hole Resistor, ROX Series, 680 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131482TB-ND | ROX1SJ680R | 2141119 | 2141119P | 34R4810 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 680 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Resistance Range | 680 ohms | 680 ohms |