Fixed Resistor, Metal Oxide Film, 1W, 680000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ680K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 680000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 680000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ680K can be used for catalog matching and distributor lookup.
Fixed Resistors; 1W SM M/OX 5% 680K ( Neohm )
680 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
680 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ680K Resistor
TE Connectivity ROX1SJ680K Resistor
TE Connectivity ROX1SJ680K Resistor
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX1SJ680K | ROX1SJ680K | A131481CT-ND | 2141513 | 2141513P |
| Product Name | Through-Hole 1W 680000ohm Resistor | Fixed Resistors; 1W SM M/OX 5% 680K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Resistance Range | 680000 ohms | 680000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 1 watts | 1 watts | 1 watts | ||
| Configuration | Single Resistor | ||||
| Category / Application | General Use |