TE Connectivity Through Hole Resistors ROX1SJ5R6

Description
5.6 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131480CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131480CT-ND
Through Hole Resistors A131480CT-ND
5.6 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131480TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131480TB-ND
Through Hole Resistors A131480TB-ND
5.6 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2140835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2140835
Through Hole Resistors 2140835
TE Connectivity ROX1SJ5R6 Resistor

TE Connectivity ROX1SJ5R6 Resistor

Supplier's Site
Fixed Resistors; 1W SM M/OX 5% 5R6 ( Neohm ) - ROX1SJ5R6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 1W SM M/OX 5% 5R6 ( Neohm )
ROX1SJ5R6
Fixed Resistors; 1W SM M/OX 5% 5R6 ( Neohm ) ROX1SJ5R6
Fixed Resistors; 1W SM M/OX 5% 5R6 ( Neohm )

Fixed Resistors; 1W SM M/OX 5% 5R6 ( Neohm )

Supplier's Site
Through-Hole 1W 5.6ohm Resistor - 53-ROX1SJ5R6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 5.6ohm Resistor
53-ROX1SJ5R6
Through-Hole 1W 5.6ohm Resistor 53-ROX1SJ5R6
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 5.6ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ5R6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 5.6ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ5R6 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 5.6ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ5R6 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 5.6ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ5R6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 5.6 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0020 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 5.6 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0020
Through Hole Resistor, Rox Series, 5.6 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0020
Through Hole Resistor, ROX Series, 5.6 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 5.6 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131480CT-ND 2140835 ROX1SJ5R6 53-ROX1SJ5R6 59T0020
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; 1W SM M/OX 5% 5R6 ( Neohm ) Through-Hole 1W 5.6ohm Resistor Through Hole Resistor, Rox Series, 5.6 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details