TE Connectivity ROX1SJ5K6 Resistor
TE Connectivity ROX1SJ5K6 Resistor
Metal Oxide Resistors 1W SM M/OX 5% 5K6
5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 5.6 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141248P | 1638961 | ROX1SJ5K6 | A131479TB-ND | 34R4804 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 1W SM M/OX 5% 5K6 | Through Hole Resistors | Through Hole Resistor, Rox Series, 5.6 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 5600 ohms | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide |