5.1 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
5.1 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 5100ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ5K1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 5100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 5100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ5K1 can be used for catalog matching and distributor lookup.
Metal Oxide Resistors 1W SM M/OX 5% 5K1
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138067TB-ND | 53-ROX1SJ5K1 | ROX1SJ5K1 |
| Product Name | Through Hole Resistors | Through-Hole 1W 5100ohm Resistor | Metal Oxide Resistors 1W SM M/OX 5% 5K1 |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |