TE Connectivity Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm ) ROX1SJ56R

Description
Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm ) - ROX1SJ56R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm )
ROX1SJ56R
Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm ) ROX1SJ56R
Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm )

Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm )

Supplier's Site
Through Hole Resistors - 2140970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2140970
Through Hole Resistors 2140970
TE Connectivity ROX1SJ56R Resistor

TE Connectivity ROX1SJ56R Resistor

Supplier's Site
Through Hole Resistors - A131478TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131478TB-ND
Through Hole Resistors A131478TB-ND
56 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

56 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131478CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131478CT-ND
Through Hole Resistors A131478CT-ND
56 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

56 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 56 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063565
Resistor;Metal Oxide;Res 56 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063565
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 56 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4806 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 56 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4806
Through Hole Resistor, Rox Series, 56 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4806
Through Hole Resistor, ROX Series, 56 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 56 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number ROX1SJ56R 2140970 A131478TB-ND 70063565 34R4806
Product Name Fixed Resistors; 1W SM M/OX 5% 56R ( Neohm ) Through Hole Resistors Through Hole Resistors Resistor;Metal Oxide;Res 56 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 56 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details