TE Connectivity ROX1SJ56K Resistor
TE Connectivity ROX1SJ56K Resistor
TE Connectivity ROX1SJ56K Resistor
Fixed Resistors; 1W SM M/OX 5% 56K ( Neohm )
56 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
56 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 56 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141377 | 2141377P | ROX1SJ56K | A131477TB-ND | 34R4805 | 70063564 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 56K ( Neohm ) | Through Hole Resistors | Through Hole Resistor, Rox Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Resistor;Metal Oxide;Res 56 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 56000 ohms | 56000 ohms | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |