Fixed Resistors; 1W SM M/OX 5% 560K ( Neohm )
560 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
560 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistor, Metal Oxide Film, 1W, 560000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ560K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 560000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 560000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ560K can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ560K | A131475CT-ND | 53-ROX1SJ560K |
| Product Name | Fixed Resistors; 1W SM M/OX 5% 560K ( Neohm ) | Through Hole Resistors | Through-Hole 1W 560000ohm Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide |