Fixed Resistors; 1W SM M/OX 5% 4R7 ( Neohm )
Metal Oxide Resistors 4.7 Ohms 1W 350V Product overview: ROX1SJ4R7 from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ4R7 can be used for catalog matching and distributor lookup.
TE Connectivity ROX1SJ4R7 Resistor
TE Connectivity ROX1SJ4R7 Resistor
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 4.7 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ4R7 | 53-ROX1SJ4R7 | 2140829P | 1638959 | A131474CT-ND | 70063562 | 59T0018 |
| Product Name | Fixed Resistors; 1W SM M/OX 5% 4R7 ( Neohm ) | 1W 350V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Oxide;Res 4.7 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 4.7 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |||
| Technology / Construction | Metal Oxide | Metal oxide | MetalOxide | MetalOxide | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads |