4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ4K7 Resistor
TE Connectivity ROX1SJ4K7 Resistor
TE Connectivity ROX1SJ4K7 Resistor
RES, 4K7, 1W, 350V, AXIAL ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ4K7 | A131473TB-ND | 2141232 | 2141232P | 69AH2001 |
| Product Name | Metal Oxide Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 4K7, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Tolerance | 5 +/- % |