TE Connectivity ROX1SJ470R Resistor
TE Connectivity ROX1SJ470R Resistor
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 1W SM M/OX 5% 470R ( Neohm )
Through Hole Resistor, ROX Series, 470 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141096 | A106019TB-ND | ROX1SJ470R | 34R4803 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 470R ( Neohm ) | Through Hole Resistor, Rox Series, 470 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |