TE Connectivity Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm ) ROX1SJ3R9

Description
Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm ) - ROX1SJ3R9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm )
ROX1SJ3R9
Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm ) ROX1SJ3R9
Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm )

Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm )

Supplier's Site
Through Hole Resistors - 2140813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2140813
Through Hole Resistors 2140813
TE Connectivity ROX1SJ3R9 Resistor

TE Connectivity ROX1SJ3R9 Resistor

Supplier's Site
Through Hole Resistors - 2140813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2140813P
Through Hole Resistors 2140813P
TE Connectivity ROX1SJ3R9 Resistor

TE Connectivity ROX1SJ3R9 Resistor

Supplier's Site
Through Hole Resistors - 1638958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638958
Through Hole Resistors 1638958
TE Connectivity ROX1SJ3R9 Resistor

TE Connectivity ROX1SJ3R9 Resistor

Supplier's Site
Through-Hole 1W 3.9ohm Resistor - 53-ROX1SJ3R9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 3.9ohm Resistor
53-ROX1SJ3R9
Through-Hole 1W 3.9ohm Resistor 53-ROX1SJ3R9
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ3R9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ3R9 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ3R9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ3R9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131469CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131469CT-ND
Through Hole Resistors A131469CT-ND
3.9 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131469TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131469TB-ND
Through Hole Resistors A131469TB-ND
3.9 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number ROX1SJ3R9 2140813 2140813P 53-ROX1SJ3R9 A131469CT-ND
Product Name Fixed Resistors; 1W SM M/OX 5% 3R9 ( Neohm ) Through Hole Resistors Through Hole Resistors Through-Hole 1W 3.9ohm Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Technology / Construction Metal oxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers