TE Connectivity ROX1SJ3R3 Resistor
TE Connectivity ROX1SJ3R3 Resistor
TE Connectivity ROX1SJ3R3 Resistor
3.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
3.3 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 1W SM M/OX 5% 3R3 ( Neohm )
RES, 3R3, 1W, 350V, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2140807 | 2140807P | A131468CT-ND | ROX1SJ3R3 | 69AH1998 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 3R3 ( Neohm ) | Res, 3R3, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 3.3 ohms | 3.3 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts |